Abracon, LLC AMCA Chip AMCA31-2R800G-S1F-T

Description
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: WiMAX Frequency Range: 2800 Bandwidth Range: 100 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 0.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: WiMAX 2.8 GHz compact chip antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: WiMAX Frequency Range: 2800 Bandwidth Range: 100 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 0.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: WiMAX 2.8 GHz compact chip antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCA Chip - AMCA31-2R800G-S1F-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: WiMAX Frequency Range: 2800 Bandwidth Range: 100 Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Gain Display: 0.5 VSWR: 2 Polarization: Linear Mounting: Surface Mount Features: WiMAX 2.8 GHz compact chip antenna Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCA
  • Type: Chip
  • Protocol: WiMAX
  • Frequency Range: 2800
  • Bandwidth Range: 100
  • Length: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.2 mm
  • Gain Display: 0.5
  • VSWR: 2
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: WiMAX 2.8 GHz compact chip antenna
  • Part Status: Active
Supplier's Site Datasheet
SMD 2.8GHZ Rf Antenna - 875-AMCA31-2R800G-S1F-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.8GHZ Rf Antenna
875-AMCA31-2R800G-S1F-T
SMD 2.8GHZ Rf Antenna 875-AMCA31-2R800G-S1F-T
RF ANT 2.8GHZ CHIP SOLDER SMD Product overview: AMCA31-2R800G-S1F-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AMCA31-2R800G-S1 F-T can be used for catalog matching and distributor lookup.

RF ANT 2.8GHZ CHIP SOLDER SMD Product overview: AMCA31-2R800G-S1F-T from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AMCA31-2R800G-S1F-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 535-12387-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12387-1-ND
RF Antennas 535-12387-1-ND
2.8GHz WiMax™, WLAN Chip RF Antenna 2.725GHz ~ 2.875GHz 0.5dBi Solder Surface Mount

2.8GHz WiMax™, WLAN Chip RF Antenna 2.725GHz ~ 2.875GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-12387-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12387-2-ND
RF Antennas 535-12387-2-ND
2.8GHz WiMax™, WLAN Chip RF Antenna 2.725GHz ~ 2.875GHz 0.5dBi Solder Surface Mount

2.8GHz WiMax™, WLAN Chip RF Antenna 2.725GHz ~ 2.875GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - AMCA31-2R800G-S1F-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.8GHz WiMax™, WLAN Chip RF Antenna 2.725GHz ~ 2.875GHz 0.5dBi Solder Surface Mount

2.8GHz WiMax™, WLAN Chip RF Antenna 2.725GHz ~ 2.875GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number AMCA31-2R800G-S1F-T 875-AMCA31-2R800G-S1F-T 535-12387-1-ND AMCA31-2R800G-S1F-T
Product Name AMCA Chip SMD 2.8GHZ Rf Antenna RF Antennas RF Antennas
Polarization Linear
Primary Frequency Range 0.0 MHz 2725.0 to 2875.0 MHz 2800.0 MHz
Gain 0.5000 dB 0.5000 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data