Abracon, LLC ClearClock AK7 XO (Standard) Crystal AK7HBF1-100.0000T2

Description
Series: ClearClock AK7 Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 7.00mm x 5.00mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
Series: ClearClock AK7 Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 7.00mm x 5.00mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ClearClock AK7 XO (Standard) Crystal - AK7HBF1-100.0000T2 - Abracon, LLC
Spicewood, TX, United States
ClearClock AK7 XO (Standard) Crystal
AK7HBF1-100.0000T2
ClearClock AK7 XO (Standard) Crystal AK7HBF1-100.0000T2
Series: ClearClock AK7 Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 7.00mm x 5.00mm Mounting Type: Surface Mount Part Status: Active
  • Series: ClearClock AK7
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Enable/Disable
  • Output: HCSL
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 7.00mm x 5.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-15200-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15200-2-ND
Oscillators 535-15200-2-ND
100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AK7HBF1-100.0000T2 535-15200-2-ND
Product Name ClearClock AK7 XO (Standard) Crystal Oscillators
Frequency 100 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5 V; 2.5V 2.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47079-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillators - 1735877 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details