Abracon, LLC 148.5MHz Clock and Timing IC AK7DBF1-148.5000T2

Description
LVDS Output Clock Oscillator, 148.5MHz Nom, Product overview: AK7DBF1-148.5000T2 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 148.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 148.5MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AK7DBF1-148.5000 T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Output Clock Oscillator, 148.5MHz Nom, Product overview: AK7DBF1-148.5000T2 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 148.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 148.5MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AK7DBF1-148.5000 T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
148.5MHz Clock and Timing IC
172-AK7DBF1-148.5000T2
148.5MHz Clock and Timing IC 172-AK7DBF1-148.5000T2
LVDS Output Clock Oscillator, 148.5MHz Nom, Product overview: AK7DBF1-148.5000T2 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 148.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 148.5MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AK7DBF1-148.5000 T2 can be used for catalog matching and distributor lookup.

LVDS Output Clock Oscillator, 148.5MHz Nom, Product overview: AK7DBF1-148.5000T2 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 148.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 148.5MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AK7DBF1-148.5000T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-AK7DBF1-148.5000T2
Product Name 148.5MHz Clock and Timing IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - ICM7213IPD - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS
Package Type DIP; PDIP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
Clock and Timing IC - 728-SI51218-A06218-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
4 suppliers