Abracon, LLC ClearClock AK5 XO (Standard) Crystal AK5HAF1-148.5000T2

Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ClearClock AK5 XO (Standard) Crystal - AK5HAF1-148.5000T2 - Abracon, LLC
Spicewood, TX, United States
ClearClock AK5 XO (Standard) Crystal
AK5HAF1-148.5000T2
ClearClock AK5 XO (Standard) Crystal AK5HAF1-148.5000T2
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 148.5 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
  • Series: ClearClock AK5
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 148.5 MHz
  • Function: Enable/Disable
  • Output: HCSL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 5.00mm x 3.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AK5HAF1-148.5000T2
Product Name ClearClock AK5 XO (Standard) Crystal
Frequency 148 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC254-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details