Abracon, LLC Oscillators AK5DBF1-125.0000T

Description
XTAL OSC XO 125MHZ 2.5V LVDS
Request a Quote Datasheet
Description
XTAL OSC XO 125MHZ 2.5V LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 535-AK5DBF1-125.0000TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 125MHZ 2.5V LVDS

XTAL OSC XO 125MHZ 2.5V LVDS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 535-AK5DBF1-125.0000TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510ACA140M250AAGR - Richardson RFPD
Specs
Frequency 140 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IPG4 - 796919-TLC555IPG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers