Abracon, LLC AIUR-16 Drum Core AIUR-16-560K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.62 A Saturation Current: 700 mA DC Resistance Max: 162 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.62 A Saturation Current: 700 mA DC Resistance Max: 162 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-16 Drum Core - AIUR-16-560K - Abracon, LLC
Spicewood, TX, United States
AIUR-16 Drum Core
AIUR-16-560K
AIUR-16 Drum Core AIUR-16-560K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.62 A Saturation Current: 700 mA DC Resistance Max: 162 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-16
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 56 μH
  • Temperature Rise Current: 0.62 A
  • Saturation Current: 700 mA
  • DC Resistance Max: 162 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7 mm
  • Height: 9.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-16-560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-16-560K-ND
Fixed Inductors AIUR-16-560K-ND
56µH Unshielded Wirewound Inductor 620mA 162mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 620mA 162mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-16-560K AIUR-16-560K-ND
Product Name AIUR-16 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers