Abracon, LLC AIUR-16 Drum Core AIUR-16-150K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 50 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 50 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-16 Drum Core - AIUR-16-150K - Abracon, LLC
Spicewood, TX, United States
AIUR-16 Drum Core
AIUR-16-150K
AIUR-16 Drum Core AIUR-16-150K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.3 A Saturation Current: 1.4 A DC Resistance Max: 50 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-16
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 1.4 A
  • DC Resistance Max: 50 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7 mm
  • Height: 9.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-16-150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-16-150K-ND
Fixed Inductors AIUR-16-150K-ND
15µH Unshielded Wirewound Inductor 1.3A 50mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 1.3A 50mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-16-150K AIUR-16-150K-ND
Product Name AIUR-16 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers