Abracon, LLC AIUR-15 Drum Core AIUR-15-470K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH DC Resistance Max: 44 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH DC Resistance Max: 44 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-15 Drum Core - AIUR-15-470K - Abracon, LLC
Spicewood, TX, United States
AIUR-15 Drum Core
AIUR-15-470K
AIUR-15 Drum Core AIUR-15-470K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH DC Resistance Max: 44 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 18 mm Height: 20 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-15
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 47 μH
  • DC Resistance Max: 44 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 18 mm
  • Height: 20 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-15-470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-15-470K-ND
Fixed Inductors AIUR-15-470K-ND
47µH Unshielded Wirewound Inductor 4.2A 44mOhm Max Radial, Vertical Cylinder (Open)

47µH Unshielded Wirewound Inductor 4.2A 44mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-15-470K AIUR-15-470K-ND
Product Name AIUR-15 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details