Abracon, LLC AIUR-12 Drum Core AIUR-12-330K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH DC Resistance Max: 150 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH DC Resistance Max: 150 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-12 Drum Core - AIUR-12-330K - Abracon, LLC
Spicewood, TX, United States
AIUR-12 Drum Core
AIUR-12-330K
AIUR-12 Drum Core AIUR-12-330K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH DC Resistance Max: 150 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-12
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 33 μH
  • DC Resistance Max: 150 mΩ
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 5 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.2 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-12-330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-12-330K-ND
Fixed Inductors AIUR-12-330K-ND
33µH Unshielded Wirewound Inductor 920mA 150mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 920mA 150mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-12-330K AIUR-12-330K-ND
Product Name AIUR-12 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers