Abracon, LLC AIUR-12 Drum Core AIUR-12-222K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH DC Resistance Max: 11 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH DC Resistance Max: 11 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIUR-12-222K is an unshielded radial power inductor designed for various applications including switching power supplies, noise filtering, and DC to DC converters. It features a ferrite core with a heat shrink tube, ensuring high reliability. The inductor has an inductance value of 2.2 mH with a tolerance of ±10%. Its maximum DC resistance is 11 Ω, and it operates effectively within a temperature range of -40°C to +85°C. The rated current is 1.0 A, and it has a self-resonant frequency of 30 MHz. The component is suitable for commercial and industrial applications but is not specifically designed for high-reliability environments. The inductor is compliant with RoHS standards and is packaged with 484 pieces per box.

Datasheet Summary
Powered by GS/AI

The AIUR-12-222K is an unshielded radial power inductor designed for various applications including switching power supplies, noise filtering, and DC to DC converters. It features a ferrite core with a heat shrink tube, ensuring high reliability. The inductor has an inductance value of 2.2 mH with a tolerance of ±10%. Its maximum DC resistance is 11 Ω, and it operates effectively within a temperature range of -40°C to +85°C. The rated current is 1.0 A, and it has a self-resonant frequency of 30 MHz. The component is suitable for commercial and industrial applications but is not specifically designed for high-reliability environments. The inductor is compliant with RoHS standards and is packaged with 484 pieces per box.

Suppliers

Company
Product
Description
Supplier Links
AIUR-12 Drum Core - AIUR-12-222K - Abracon, LLC
Spicewood, TX, United States
AIUR-12 Drum Core
AIUR-12-222K
AIUR-12 Drum Core AIUR-12-222K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH DC Resistance Max: 11 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-12
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 2.2 mH
  • DC Resistance Max: 11 Ω
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 1 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.2 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-12-222K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-12-222K-ND
Fixed Inductors AIUR-12-222K-ND
2.2mH Unshielded Wirewound Inductor 110mA 11Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 110mA 11Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-12-222K AIUR-12-222K-ND
Product Name AIUR-12 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details