Abracon, LLC AIUR-12 Drum Core AIUR-12-152K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH DC Resistance Max: 5.4 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH DC Resistance Max: 5.4 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-12 Drum Core - AIUR-12-152K - Abracon, LLC
Spicewood, TX, United States
AIUR-12 Drum Core
AIUR-12-152K
AIUR-12 Drum Core AIUR-12-152K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH DC Resistance Max: 5.4 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-12
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.5 mH
  • DC Resistance Max: 5.4 Ω
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 1 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.2 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-12-152K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-12-152K-ND
Fixed Inductors AIUR-12-152K-ND
1.5mH Unshielded Wirewound Inductor 130mA 5.4Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 130mA 5.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-12-152K AIUR-12-152K-ND
Product Name AIUR-12 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details