Abracon, LLC AIUR-12 Drum Core AIUR-12-150K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH DC Resistance Max: 80 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH DC Resistance Max: 80 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-12 Drum Core - AIUR-12-150K - Abracon, LLC
Spicewood, TX, United States
AIUR-12 Drum Core
AIUR-12-150K
AIUR-12 Drum Core AIUR-12-150K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH DC Resistance Max: 80 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-12
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 15 μH
  • DC Resistance Max: 80 mΩ
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 10 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.2 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-12-150K
Product Name AIUR-12 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers