RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIUR-11
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 6.8 mH
Temperature Rise Current: 0.1 A
Saturation Current: 150 mA
DC Resistance Max: 14.5 Ω
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 9.53 mm
Height: 11.43 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIUR-11
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 6.8 mH
Temperature Rise Current: 0.1 A
Saturation Current: 150 mA
DC Resistance Max: 14.5 Ω
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 9.53 mm
Height: 11.43 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIUR-11
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 6.8 mH
Temperature Rise Current: 0.1 A
Saturation Current: 150 mA
DC Resistance Max: 14.5 Ω
Operating Temperature: -40°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 9.53 mm
Height: 11.43 mm
Part Status: Active