Abracon, LLC AIUR-11 Drum Core AIUR-11-393K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-11 Application: Power Type: Drum Core Rating: N/A Inductance: 39 mH Temperature Rise Current: 0.05 A Saturation Current: 60 mA DC Resistance Max: 72 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9.53 mm Height: 11.43 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-11 Application: Power Type: Drum Core Rating: N/A Inductance: 39 mH Temperature Rise Current: 0.05 A Saturation Current: 60 mA DC Resistance Max: 72 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9.53 mm Height: 11.43 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-11 Drum Core - AIUR-11-393K - Abracon, LLC
Spicewood, TX, United States
AIUR-11 Drum Core
AIUR-11-393K
AIUR-11 Drum Core AIUR-11-393K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-11 Application: Power Type: Drum Core Rating: N/A Inductance: 39 mH Temperature Rise Current: 0.05 A Saturation Current: 60 mA DC Resistance Max: 72 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9.53 mm Height: 11.43 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-11
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 39 mH
  • Temperature Rise Current: 0.05 A
  • Saturation Current: 60 mA
  • DC Resistance Max: 72 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 9.53 mm
  • Height: 11.43 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-11-393K
Product Name AIUR-11 Drum Core
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 39000 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers