Abracon, LLC AIUR-10 Drum Core AIUR-10-681K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Saturation Current: 230 mA DC Resistance Max: 2.18 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Saturation Current: 230 mA DC Resistance Max: 2.18 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-10 Drum Core - AIUR-10-681K - Abracon, LLC
Spicewood, TX, United States
AIUR-10 Drum Core
AIUR-10-681K
AIUR-10 Drum Core AIUR-10-681K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Saturation Current: 230 mA DC Resistance Max: 2.18 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-10
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 680 μH
  • Saturation Current: 230 mA
  • DC Resistance Max: 2.18 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-10-681K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-10-681K-ND
Fixed Inductors AIUR-10-681K-ND
680µH Unshielded Wirewound Inductor 230mA 2.18Ohm Max Radial, Vertical Cylinder (Open)

680µH Unshielded Wirewound Inductor 230mA 2.18Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-10-681K AIUR-10-681K-ND
Product Name AIUR-10 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers