Abracon, LLC AIUR-10 Drum Core AIUR-10-392K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 mH Saturation Current: 140 mA DC Resistance Max: 13 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 mH Saturation Current: 140 mA DC Resistance Max: 13 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-10 Drum Core - AIUR-10-392K - Abracon, LLC
Spicewood, TX, United States
AIUR-10 Drum Core
AIUR-10-392K
AIUR-10 Drum Core AIUR-10-392K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 mH Saturation Current: 140 mA DC Resistance Max: 13 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-10
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 3.9 mH
  • Saturation Current: 140 mA
  • DC Resistance Max: 13 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-10-392K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-10-392K-ND
Fixed Inductors AIUR-10-392K-ND
3.9mH Unshielded Wirewound Inductor 140mA 13Ohm Max Radial, Vertical Cylinder (Open)

3.9mH Unshielded Wirewound Inductor 140mA 13Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-10-392K AIUR-10-392K-ND
Product Name AIUR-10 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details