Abracon, LLC AIUR-10 Drum Core AIUR-10-220K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Saturation Current: 1.67 A DC Resistance Max: 130 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Saturation Current: 1.67 A DC Resistance Max: 130 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-10 Drum Core - AIUR-10-220K - Abracon, LLC
Spicewood, TX, United States
AIUR-10 Drum Core
AIUR-10-220K
AIUR-10 Drum Core AIUR-10-220K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH Saturation Current: 1.67 A DC Resistance Max: 130 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-10
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 22 μH
  • Saturation Current: 1.67 A
  • DC Resistance Max: 130 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-10-220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-10-220K-ND
Fixed Inductors AIUR-10-220K-ND
22µH Unshielded Wirewound Inductor 1.67A 130mOhm Max Radial, Vertical Cylinder (Open)

22µH Unshielded Wirewound Inductor 1.67A 130mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-10-220K AIUR-10-220K-ND
Product Name AIUR-10 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details