Abracon, LLC AIUR-10 Drum Core AIUR-10-182K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 160 mA DC Resistance Max: 6.12 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 160 mA DC Resistance Max: 6.12 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-10 Drum Core - AIUR-10-182K - Abracon, LLC
Spicewood, TX, United States
AIUR-10 Drum Core
AIUR-10-182K
AIUR-10 Drum Core AIUR-10-182K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 1.8 mH Saturation Current: 160 mA DC Resistance Max: 6.12 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-10
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.8 mH
  • Saturation Current: 160 mA
  • DC Resistance Max: 6.12 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-10-182K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-10-182K-ND
Fixed Inductors AIUR-10-182K-ND
1.8mH Unshielded Wirewound Inductor 160mA 6.12Ohm Max Radial, Vertical Cylinder (Open)

1.8mH Unshielded Wirewound Inductor 160mA 6.12Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-10-182K AIUR-10-182K-ND
Product Name AIUR-10 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details