Abracon, LLC Fixed Ind 180Uh 550Ma 650 Mohm / Bulk Rohs Compliant Abracon AIUR-10-181K

Description
FIXED IND 180UH 550MA 650 MOHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 180UH 550MA 650 MOHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 180Uh 550Ma 650 Mohm / Bulk Rohs Compliant Abracon - 96W8913 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 180Uh 550Ma 650 Mohm / Bulk Rohs Compliant Abracon
96W8913
Fixed Ind 180Uh 550Ma 650 Mohm / Bulk Rohs Compliant Abracon 96W8913
FIXED IND 180UH 550MA 650 MOHM / Bulk RoHS Compliant: Yes

FIXED IND 180UH 550MA 650 MOHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8913
Product Name Fixed Ind 180Uh 550Ma 650 Mohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details