Abracon, LLC Fixed Ind 27Uh 2.2A 110 Mohm Th / Bulk Rohs Compliant Abracon AIUR-09-270M

Description
FIXED IND 27UH 2.2A 110 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 27UH 2.2A 110 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 27Uh 2.2A 110 Mohm Th / Bulk Rohs Compliant Abracon - 96W8888 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 27Uh 2.2A 110 Mohm Th / Bulk Rohs Compliant Abracon
96W8888
Fixed Ind 27Uh 2.2A 110 Mohm Th / Bulk Rohs Compliant Abracon 96W8888
FIXED IND 27UH 2.2A 110 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 27UH 2.2A 110 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8888
Product Name Fixed Ind 27Uh 2.2A 110 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62E0-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillator Crystal - 510BBA000149AAG - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers