Abracon, LLC AIUR-09 Drum Core AIUR-09-180M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Saturation Current: 2.7 A DC Resistance Max: 88 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Saturation Current: 2.7 A DC Resistance Max: 88 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-09 Drum Core - AIUR-09-180M - Abracon, LLC
Spicewood, TX, United States
AIUR-09 Drum Core
AIUR-09-180M
AIUR-09 Drum Core AIUR-09-180M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Saturation Current: 2.7 A DC Resistance Max: 88 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-09
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 18 μH
  • Saturation Current: 2.7 A
  • DC Resistance Max: 88 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10 mm
  • Height: 6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-09-180M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-09-180M-ND
Fixed Inductors AIUR-09-180M-ND
18µH Unshielded Wirewound Inductor 2.7A 88mOhm Max Radial, Vertical Cylinder

18µH Unshielded Wirewound Inductor 2.7A 88mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-09-180M AIUR-09-180M-ND
Product Name AIUR-09 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details