Abracon, LLC AIUR-09 Drum Core AIUR-09-101K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Saturation Current: 1.3 A DC Resistance Max: 360 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Saturation Current: 1.3 A DC Resistance Max: 360 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-09 Drum Core - AIUR-09-101K - Abracon, LLC
Spicewood, TX, United States
AIUR-09 Drum Core
AIUR-09-101K
AIUR-09 Drum Core AIUR-09-101K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Saturation Current: 1.3 A DC Resistance Max: 360 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-09
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 100 μH
  • Saturation Current: 1.3 A
  • DC Resistance Max: 360 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10 mm
  • Height: 6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-09-101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-09-101K-ND
Fixed Inductors AIUR-09-101K-ND
100µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 1.3A 360mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-09-101K AIUR-09-101K-ND
Product Name AIUR-09 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details