Abracon, LLC AIUR-09 Drum Core AIUR-09-100M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Saturation Current: 3.6 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Saturation Current: 3.6 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-09 Drum Core - AIUR-09-100M - Abracon, LLC
Spicewood, TX, United States
AIUR-09 Drum Core
AIUR-09-100M
AIUR-09 Drum Core AIUR-09-100M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Saturation Current: 3.6 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-09
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 10 μH
  • Saturation Current: 3.6 A
  • DC Resistance Max: 44 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10 mm
  • Height: 6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-09-100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-09-100M-ND
Fixed Inductors AIUR-09-100M-ND
10µH Unshielded Wirewound Inductor 3.6A 44mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 3.6A 44mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-09-100M AIUR-09-100M-ND
Product Name AIUR-09 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details