Abracon, LLC AIUR-07 Drum Core AIUR-07-561K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.16 A Saturation Current: 200 mA DC Resistance Max: 3.5 Ω Q: 53 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.16 A Saturation Current: 200 mA DC Resistance Max: 3.5 Ω Q: 53 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-07 Drum Core - AIUR-07-561K - Abracon, LLC
Spicewood, TX, United States
AIUR-07 Drum Core
AIUR-07-561K
AIUR-07 Drum Core AIUR-07-561K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.16 A Saturation Current: 200 mA DC Resistance Max: 3.5 Ω Q: 53 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-07
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 560 μH
  • Temperature Rise Current: 0.16 A
  • Saturation Current: 200 mA
  • DC Resistance Max: 3.5 Ω
  • Q: 53
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6 mm
  • Height: 4.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-07-561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-07-561K-ND
Fixed Inductors AIUR-07-561K-ND
560µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 160mA 3.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-07-561K AIUR-07-561K-ND
Product Name AIUR-07 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8102 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers