Abracon, LLC AIUR-07 Drum Core AIUR-07-330K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.68 A Saturation Current: 800 mA DC Resistance Max: 250 mΩ Q: 37 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.68 A Saturation Current: 800 mA DC Resistance Max: 250 mΩ Q: 37 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-07 Drum Core - AIUR-07-330K - Abracon, LLC
Spicewood, TX, United States
AIUR-07 Drum Core
AIUR-07-330K
AIUR-07 Drum Core AIUR-07-330K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.68 A Saturation Current: 800 mA DC Resistance Max: 250 mΩ Q: 37 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-07
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 33 μH
  • Temperature Rise Current: 0.68 A
  • Saturation Current: 800 mA
  • DC Resistance Max: 250 mΩ
  • Q: 37
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6 mm
  • Height: 4.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-07-330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-07-330K-ND
Fixed Inductors AIUR-07-330K-ND
33µH Unshielded Wirewound Inductor 680mA 250mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 680mA 250mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-07-330K AIUR-07-330K-ND
Product Name AIUR-07 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details