Abracon, LLC AIUR-07 Drum Core AIUR-07-181K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 0.29 A Saturation Current: 400 mA DC Resistance Max: 1.26 Ω Q: 47 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 0.29 A Saturation Current: 400 mA DC Resistance Max: 1.26 Ω Q: 47 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIUR-07-181K is an unshielded radial power inductor designed for various applications including switching power supplies, noise filtering, and DC to DC converters. It features a ferrite core and operates effectively within a temperature range of -55°C to +125°C under no load conditions. The inductor has an inductance value of 180 µH with a tolerance of ±10%. It exhibits a maximum DC resistance of 1.26 Ω and a quality factor (Q) of 47. The saturation current is rated at 400 mA, while the temperature rise current is 0.29 A. This component is suitable for commercial and industrial applications but is not recommended for high-reliability environments without prior authorization from the manufacturer.

Datasheet Summary
Powered by GS/AI

The AIUR-07-181K is an unshielded radial power inductor designed for various applications including switching power supplies, noise filtering, and DC to DC converters. It features a ferrite core and operates effectively within a temperature range of -55°C to +125°C under no load conditions. The inductor has an inductance value of 180 µH with a tolerance of ±10%. It exhibits a maximum DC resistance of 1.26 Ω and a quality factor (Q) of 47. The saturation current is rated at 400 mA, while the temperature rise current is 0.29 A. This component is suitable for commercial and industrial applications but is not recommended for high-reliability environments without prior authorization from the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
AIUR-07 Drum Core - AIUR-07-181K - Abracon, LLC
Spicewood, TX, United States
AIUR-07 Drum Core
AIUR-07-181K
AIUR-07 Drum Core AIUR-07-181K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 0.29 A Saturation Current: 400 mA DC Resistance Max: 1.26 Ω Q: 47 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-07
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 180 μH
  • Temperature Rise Current: 0.29 A
  • Saturation Current: 400 mA
  • DC Resistance Max: 1.26 Ω
  • Q: 47
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6 mm
  • Height: 4.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-07-181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-07-181K-ND
Fixed Inductors AIUR-07-181K-ND
180µH Unshielded Wirewound Inductor 290mA 1.26Ohm Max Radial, Vertical Cylinder

180µH Unshielded Wirewound Inductor 290mA 1.26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-07-181K AIUR-07-181K-ND
Product Name AIUR-07 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details