Abracon, LLC AIUR-07 Drum Core AIUR-07-180K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 140 mΩ Q: 31 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 140 mΩ Q: 31 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-07 Drum Core - AIUR-07-180K - Abracon, LLC
Spicewood, TX, United States
AIUR-07 Drum Core
AIUR-07-180K
AIUR-07 Drum Core AIUR-07-180K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 140 mΩ Q: 31 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-07
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 0.9 A
  • Saturation Current: 1.1 A
  • DC Resistance Max: 140 mΩ
  • Q: 31
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6 mm
  • Height: 4.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-07-180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-07-180K-ND
Fixed Inductors AIUR-07-180K-ND
18µH Unshielded Wirewound Inductor 900mA 140mOhm Max Radial, Vertical Cylinder

18µH Unshielded Wirewound Inductor 900mA 140mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-07-180K AIUR-07-180K-ND
Product Name AIUR-07 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details