Abracon, LLC AIUR-07 Drum Core AIUR-07-100K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.05 A Saturation Current: 1.5 A DC Resistance Max: 100 mΩ Q: 24 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.05 A Saturation Current: 1.5 A DC Resistance Max: 100 mΩ Q: 24 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-07 Drum Core - AIUR-07-100K - Abracon, LLC
Spicewood, TX, United States
AIUR-07 Drum Core
AIUR-07-100K
AIUR-07 Drum Core AIUR-07-100K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.05 A Saturation Current: 1.5 A DC Resistance Max: 100 mΩ Q: 24 Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6 mm Height: 4.6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-07
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 1.05 A
  • Saturation Current: 1.5 A
  • DC Resistance Max: 100 mΩ
  • Q: 24
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6 mm
  • Height: 4.6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-07-100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-07-100K-ND
Fixed Inductors AIUR-07-100K-ND
10µH Unshielded Wirewound Inductor 1.05A 100mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 1.05A 100mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-07-100K AIUR-07-100K-ND
Product Name AIUR-07 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers