Abracon, LLC AIUR-06 Drum Core AIUR-06-822K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Temperature Rise Current: 0.2 A Saturation Current: 310 mA DC Resistance Max: 9.6 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Temperature Rise Current: 0.2 A Saturation Current: 310 mA DC Resistance Max: 9.6 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-06 Drum Core - AIUR-06-822K - Abracon, LLC
Spicewood, TX, United States
AIUR-06 Drum Core
AIUR-06-822K
AIUR-06 Drum Core AIUR-06-822K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 8.2 mH Temperature Rise Current: 0.2 A Saturation Current: 310 mA DC Resistance Max: 9.6 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 8.2 mH
  • Temperature Rise Current: 0.2 A
  • Saturation Current: 310 mA
  • DC Resistance Max: 9.6 Ω
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 13 mm
  • Height: 18 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-06-822K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-06-822K-ND
Fixed Inductors AIUR-06-822K-ND
8.2mH Unshielded Wirewound Inductor 200mA 9.6Ohm Max Radial, Vertical Cylinder

8.2mH Unshielded Wirewound Inductor 200mA 9.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-06-822K AIUR-06-822K-ND
Product Name AIUR-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details