Abracon, LLC AIUR-06 Drum Core AIUR-06-560K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 2.7 A Saturation Current: 3.8 A DC Resistance Max: 75 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 2.7 A Saturation Current: 3.8 A DC Resistance Max: 75 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-06 Drum Core - AIUR-06-560K - Abracon, LLC
Spicewood, TX, United States
AIUR-06 Drum Core
AIUR-06-560K
AIUR-06 Drum Core AIUR-06-560K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 2.7 A Saturation Current: 3.8 A DC Resistance Max: 75 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 56 μH
  • Temperature Rise Current: 2.7 A
  • Saturation Current: 3.8 A
  • DC Resistance Max: 75 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 13 mm
  • Height: 18 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-06-560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-06-560K-ND
Fixed Inductors AIUR-06-560K-ND
56µH Unshielded Wirewound Inductor 2.7A 75mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 2.7A 75mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-06-560K AIUR-06-560K-ND
Product Name AIUR-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 1-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0012 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details