Abracon, LLC AIUR-06 Drum Core AIUR-06-470K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 3.2 A Saturation Current: 4.1 A DC Resistance Max: 63 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 3.2 A Saturation Current: 4.1 A DC Resistance Max: 63 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-06 Drum Core - AIUR-06-470K - Abracon, LLC
Spicewood, TX, United States
AIUR-06 Drum Core
AIUR-06-470K
AIUR-06 Drum Core AIUR-06-470K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 3.2 A Saturation Current: 4.1 A DC Resistance Max: 63 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 3.2 A
  • Saturation Current: 4.1 A
  • DC Resistance Max: 63 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 13 mm
  • Height: 18 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13031-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13031-ND
Fixed Inductors 535-13031-ND
47µH Unshielded Wirewound Inductor 3.2A 63mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 3.2A 63mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-06-470K 535-13031-ND
Product Name AIUR-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details