Abracon, LLC AIUR-05 Drum Core AIUR-05-681J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.22 A Saturation Current: 280 mA DC Resistance Max: 1.5 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.22 A Saturation Current: 280 mA DC Resistance Max: 1.5 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-05 Drum Core - AIUR-05-681J - Abracon, LLC
Spicewood, TX, United States
AIUR-05 Drum Core
AIUR-05-681J
AIUR-05 Drum Core AIUR-05-681J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.22 A Saturation Current: 280 mA DC Resistance Max: 1.5 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-05
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 680 μH
  • Temperature Rise Current: 0.22 A
  • Saturation Current: 280 mA
  • DC Resistance Max: 1.5 Ω
  • Q: 10
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 1.9 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 9 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-05-681J
Product Name AIUR-05 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details