Abracon, LLC Fixed Inductors AIUR-05-331K

Description
330µH Unshielded Wirewound Inductor 300mA 780mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 300mA 780mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AIUR-05-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-05-331K-ND
Fixed Inductors AIUR-05-331K-ND
330µH Unshielded Wirewound Inductor 300mA 780mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 300mA 780mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AIUR-05-331K-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers