Abracon, LLC AIUR-05 Drum Core AIUR-05-152J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Temperature Rise Current: 0.15 A Saturation Current: 180 mA DC Resistance Max: 3.5 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Temperature Rise Current: 0.15 A Saturation Current: 180 mA DC Resistance Max: 3.5 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-05 Drum Core - AIUR-05-152J - Abracon, LLC
Spicewood, TX, United States
AIUR-05 Drum Core
AIUR-05-152J
AIUR-05 Drum Core AIUR-05-152J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 mH Temperature Rise Current: 0.15 A Saturation Current: 180 mA DC Resistance Max: 3.5 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-05
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.5 mH
  • Temperature Rise Current: 0.15 A
  • Saturation Current: 180 mA
  • DC Resistance Max: 3.5 Ω
  • Q: 10
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 1.2 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 9 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-05-152J
Product Name AIUR-05 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers