Abracon, LLC AIUR-04 Drum Core AIUR-04-272J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Temperature Rise Current: 100 A Saturation Current: 100 A DC Resistance Max: 13 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 800 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Temperature Rise Current: 100 A Saturation Current: 100 A DC Resistance Max: 13 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 800 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-04 Drum Core - AIUR-04-272J - Abracon, LLC
Spicewood, TX, United States
AIUR-04 Drum Core
AIUR-04-272J
AIUR-04 Drum Core AIUR-04-272J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Temperature Rise Current: 100 A Saturation Current: 100 A DC Resistance Max: 13 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 800 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 2.7 mH
  • Temperature Rise Current: 100 A
  • Saturation Current: 100 A
  • DC Resistance Max: 13 Ω
  • Q: 40
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 800 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 11.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-04-272J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-04-272J-ND
Fixed Inductors AIUR-04-272J-ND
2.7mH Unshielded Wirewound Inductor 100mA 13Ohm Max Radial, Vertical Cylinder

2.7mH Unshielded Wirewound Inductor 100mA 13Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-04-272J AIUR-04-272J-ND
Product Name AIUR-04 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers