Abracon, LLC AIUR-04 Drum Core AIUR-04-222J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 100 A Saturation Current: 100 A DC Resistance Max: 13 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 900 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 100 A Saturation Current: 100 A DC Resistance Max: 13 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 900 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-04 Drum Core - AIUR-04-222J - Abracon, LLC
Spicewood, TX, United States
AIUR-04 Drum Core
AIUR-04-222J
AIUR-04 Drum Core AIUR-04-222J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 mH Temperature Rise Current: 100 A Saturation Current: 100 A DC Resistance Max: 13 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 900 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 2.2 mH
  • Temperature Rise Current: 100 A
  • Saturation Current: 100 A
  • DC Resistance Max: 13 Ω
  • Q: 40
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 900 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 11.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-04-222J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-04-222J-ND
Fixed Inductors AIUR-04-222J-ND
2.2mH Unshielded Wirewound Inductor 100mA 13Ohm Max Radial, Vertical Cylinder

2.2mH Unshielded Wirewound Inductor 100mA 13Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-04-222J AIUR-04-222J-ND
Product Name AIUR-04 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details