Abracon, LLC AIUR-04 Drum Core AIUR-04-122J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 150 A Saturation Current: 150 A DC Resistance Max: 9 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 1.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 150 A Saturation Current: 150 A DC Resistance Max: 9 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 1.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-04 Drum Core - AIUR-04-122J - Abracon, LLC
Spicewood, TX, United States
AIUR-04 Drum Core
AIUR-04-122J
AIUR-04 Drum Core AIUR-04-122J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 150 A Saturation Current: 150 A DC Resistance Max: 9 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 1.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.2 mH
  • Temperature Rise Current: 150 A
  • Saturation Current: 150 A
  • DC Resistance Max: 9 Ω
  • Q: 40
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 1.2 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 11.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-04-122J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-04-122J-ND
Fixed Inductors AIUR-04-122J-ND
1.2mH Unshielded Wirewound Inductor 150mA 9Ohm Max Radial, Vertical Cylinder

1.2mH Unshielded Wirewound Inductor 150mA 9Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-04-122J AIUR-04-122J-ND
Product Name AIUR-04 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details