Abracon, LLC AIUR-04 Drum Core AIUR-04-101J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 200 A Saturation Current: 200 A DC Resistance Max: 2 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 5.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 200 A Saturation Current: 200 A DC Resistance Max: 2 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 5.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-04 Drum Core - AIUR-04-101J - Abracon, LLC
Spicewood, TX, United States
AIUR-04 Drum Core
AIUR-04-101J
AIUR-04 Drum Core AIUR-04-101J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 100 μH Temperature Rise Current: 200 A Saturation Current: 200 A DC Resistance Max: 2 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 5.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 200 A
  • Saturation Current: 200 A
  • DC Resistance Max: 2 Ω
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 5.3 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 11.2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - AIUR-04-101J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-04-101J-ND
Fixed Inductors AIUR-04-101J-ND
100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 200mA 2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-04-101J AIUR-04-101J-ND
Product Name AIUR-04 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers