Abracon, LLC AIUR-03 Drum Core AIUR-03-561J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.3 A Saturation Current: 410 mA DC Resistance Max: 1.4 Ω Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 1.8 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.3 A Saturation Current: 410 mA DC Resistance Max: 1.4 Ω Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 1.8 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-03 Drum Core - AIUR-03-561J - Abracon, LLC
Spicewood, TX, United States
AIUR-03 Drum Core
AIUR-03-561J
AIUR-03 Drum Core AIUR-03-561J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 560 μH Temperature Rise Current: 0.3 A Saturation Current: 410 mA DC Resistance Max: 1.4 Ω Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 1.8 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 560 μH
  • Temperature Rise Current: 0.3 A
  • Saturation Current: 410 mA
  • DC Resistance Max: 1.4 Ω
  • Q: 20
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 1.8 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 9 mm
  • Height: 12 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-03-561J
Product Name AIUR-03 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details