Abracon, LLC AIUR-03 Drum Core AIUR-03-470J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.99 A Saturation Current: 1.4 A DC Resistance Max: 160 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 6.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.99 A Saturation Current: 1.4 A DC Resistance Max: 160 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 6.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-03 Drum Core - AIUR-03-470J - Abracon, LLC
Spicewood, TX, United States
AIUR-03 Drum Core
AIUR-03-470J
AIUR-03 Drum Core AIUR-03-470J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.99 A Saturation Current: 1.4 A DC Resistance Max: 160 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 6.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 0.99 A
  • Saturation Current: 1.4 A
  • DC Resistance Max: 160 mΩ
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 6.5 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 9 mm
  • Height: 12 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-03-470J
Product Name AIUR-03 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details