Abracon, LLC AIUR-03 Drum Core AIUR-03-3R3M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.9 A Saturation Current: 5.5 A DC Resistance Max: 25 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 79 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.9 A Saturation Current: 5.5 A DC Resistance Max: 25 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 79 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-03 Drum Core - AIUR-03-3R3M - Abracon, LLC
Spicewood, TX, United States
AIUR-03 Drum Core
AIUR-03-3R3M
AIUR-03 Drum Core AIUR-03-3R3M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.9 A Saturation Current: 5.5 A DC Resistance Max: 25 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 79 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 2.9 A
  • Saturation Current: 5.5 A
  • DC Resistance Max: 25 mΩ
  • Q: 20
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 20
  • SRF: 79 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 9 mm
  • Height: 12 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - AIUR-03-3R3M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-03-3R3M-ND
Fixed Inductors AIUR-03-3R3M-ND
3.3µH Unshielded Wirewound Inductor 2.9A 25mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 2.9A 25mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-03-3R3M AIUR-03-3R3M-ND
Product Name AIUR-03 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details