Abracon, LLC AIUR-03 Drum Core AIUR-03-390J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 1.1 A Saturation Current: 1.5 A DC Resistance Max: 100 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 6.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 1.1 A Saturation Current: 1.5 A DC Resistance Max: 100 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 6.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-03 Drum Core - AIUR-03-390J - Abracon, LLC
Spicewood, TX, United States
AIUR-03 Drum Core
AIUR-03-390J
AIUR-03 Drum Core AIUR-03-390J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 1.1 A Saturation Current: 1.5 A DC Resistance Max: 100 mΩ Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 6.9 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 39 μH
  • Temperature Rise Current: 1.1 A
  • Saturation Current: 1.5 A
  • DC Resistance Max: 100 mΩ
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 6.9 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 9 mm
  • Height: 12 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-03-390J
Product Name AIUR-03 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers