Abracon, LLC Fixed Ind 180Uh 540Ma 300 Mohm / Bulk Rohs Compliant Abracon AIUR-02H-181K

Description
FIXED IND 180UH 540MA 300 MOHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 180UH 540MA 300 MOHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 180Uh 540Ma 300 Mohm / Bulk Rohs Compliant Abracon - 96W8687 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 180Uh 540Ma 300 Mohm / Bulk Rohs Compliant Abracon
96W8687
Fixed Ind 180Uh 540Ma 300 Mohm / Bulk Rohs Compliant Abracon 96W8687
FIXED IND 180UH 540MA 300 MOHM / Bulk RoHS Compliant: Yes

FIXED IND 180UH 540MA 300 MOHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8687
Product Name Fixed Ind 180Uh 540Ma 300 Mohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Oscillator Crystal - 510AAA66M6670BAG - Richardson RFPD
Specs
Frequency 66.67 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers