Abracon, LLC Fixed Ind 56Mh 12Ma 58 Ohm Th / Bulk Rohs Compliant Abracon AISR-01-563J

Description
FIXED IND 56MH 12MA 58 OHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 56MH 12MA 58 OHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 56Mh 12Ma 58 Ohm Th / Bulk Rohs Compliant Abracon - 96W8640 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 56Mh 12Ma 58 Ohm Th / Bulk Rohs Compliant Abracon
96W8640
Fixed Ind 56Mh 12Ma 58 Ohm Th / Bulk Rohs Compliant Abracon 96W8640
FIXED IND 56MH 12MA 58 OHM TH / Bulk RoHS Compliant: Yes

FIXED IND 56MH 12MA 58 OHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8640
Product Name Fixed Ind 56Mh 12Ma 58 Ohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OCXOVT-CV520MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz Oscillators - SIT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details