Abracon, LLC Fixed Inductors AISM-1812H-271M

Description
270µH Shielded Wirewound Inductor 100mA 11Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Shielded Wirewound Inductor 100mA 11Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISM-1812H-271M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AISM-1812H-271M-ND
Fixed Inductors 535-AISM-1812H-271M-ND
270µH Shielded Wirewound Inductor 100mA 11Ohm Max 1812 (4532 Metric)

270µH Shielded Wirewound Inductor 100mA 11Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISM-1812H-271M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details