Abracon, LLC Fixed Ind 820Uh 1.3A 590 Mohm Th / Bulk Rohs Compliant Abracon AIRD-06-821K

Description
FIXED IND 820UH 1.3A 590 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 820UH 1.3A 590 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 820Uh 1.3A 590 Mohm Th / Bulk Rohs Compliant Abracon - 97W1717 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 820Uh 1.3A 590 Mohm Th / Bulk Rohs Compliant Abracon
97W1717
Fixed Ind 820Uh 1.3A 590 Mohm Th / Bulk Rohs Compliant Abracon 97W1717
FIXED IND 820UH 1.3A 590 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 820UH 1.3A 590 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1717
Product Name Fixed Ind 820Uh 1.3A 590 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA20M0000BAG - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers