Abracon, LLC Fixed Ind 6.8Uh 11.6A 13 Mohm Th / Bulk Rohs Compliant Abracon AIAP-03-6R8K

Description
FIXED IND 6.8UH 11.6A 13 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 6.8UH 11.6A 13 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 6.8Uh 11.6A 13 Mohm Th / Bulk Rohs Compliant Abracon - 96W7979 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 6.8Uh 11.6A 13 Mohm Th / Bulk Rohs Compliant Abracon
96W7979
Fixed Ind 6.8Uh 11.6A 13 Mohm Th / Bulk Rohs Compliant Abracon 96W7979
FIXED IND 6.8UH 11.6A 13 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 6.8UH 11.6A 13 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7979
Product Name Fixed Ind 6.8Uh 11.6A 13 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-39702PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details