Abracon, LLC Fixed Ind 12Uh 3.6A 37 Mohm Th / Bulk Rohs Compliant Abracon AIAP-02-120K

Description
FIXED IND 12UH 3.6A 37 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 12UH 3.6A 37 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 12Uh 3.6A 37 Mohm Th / Bulk Rohs Compliant Abracon - 96W7903 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 12Uh 3.6A 37 Mohm Th / Bulk Rohs Compliant Abracon
96W7903
Fixed Ind 12Uh 3.6A 37 Mohm Th / Bulk Rohs Compliant Abracon 96W7903
FIXED IND 12UH 3.6A 37 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 12UH 3.6A 37 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7903
Product Name Fixed Ind 12Uh 3.6A 37 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
4 Pin Oscillator TX32 - TX32-33025S-26.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 26 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - X124-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details