Abracon, LLC RF Filters AFII-LC-0093-T

Description
RF FILTER BAND PASS 169MHZ 1812
Request a Quote Datasheet
Description
RF FILTER BAND PASS 169MHZ 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 535-AFII-LC-0093-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 169MHZ 1812

RF FILTER BAND PASS 169MHZ 1812

Buy Now Datasheet
RF Filters - 535-AFII-LC-0093-TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 169MHZ 1812

RF FILTER BAND PASS 169MHZ 1812

Buy Now Datasheet
RF Filters - 535-AFII-LC-0093-TCT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 169MHZ 1812

RF FILTER BAND PASS 169MHZ 1812

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 535-AFII-LC-0093-TTR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Low Pass
Fc 169 MHz
Bandwidth 170000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5600TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
RF Filters - 1761-B280MD1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28000 MHz
View Details
925.2-960MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(942/34.8)-1585SB - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 80 to 4500 MHz
Insertion Loss 3 dB
View Details
FLP-1940, 19.4 GHz Lowpass Filter - FLP-1940 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 19400 to ? MHz
Package Type Connectorized
View Details