Abracon, LLC RF Antennas AFG4507W2S-0100S

Description
DUAL BAND WIFI FLEXIBLE ANTENNA
Request a Quote Datasheet
Description
DUAL BAND WIFI FLEXIBLE ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AFG4507W2S-0100S-ND - DigiKey
Thief River Falls, MN, United States
DUAL BAND WIFI FLEXIBLE ANTENNA

DUAL BAND WIFI FLEXIBLE ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AFG4507W2S-0100S-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 6.62 to 8.12 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers